PANJIT SemiConductor Single Diodes BAS70WS_R1_00001

Description
Diode Schottky 70V 200mA Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Schottky 70V 200mA Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-BAS70WS_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 200mA Surface Mount SOD-323

Diode Schottky 70V 200mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 3757-BAS70WS_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 200mA Surface Mount SOD-323

Diode Schottky 70V 200mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 3757-BAS70WS_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 200mA Surface Mount SOD-323

Diode Schottky 70V 200mA Surface Mount SOD-323

Buy Now Datasheet
Schottky 0.2A 70V Diode and Rectifier - 280-BAS70WS_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 70V Diode and Rectifier
280-BAS70WS_R1_00001
Schottky 0.2A 70V Diode and Rectifier 280-BAS70WS_R1_00001
Rectifier Diode, Schottky, 1 Element, 0.2A, 70V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: BAS70WS_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70WS_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.2A, 70V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: BAS70WS_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70WS_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1048213-BAS70WS_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1048213-BAS70WS_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1048213-BAS70WS_R1_00001
Win Source Part Number: 1048213-BAS70WS_R1_0 0001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: BAS70WS Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA Current - Reverse Leakage @ Vr: 10 µA @ 70 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Alternative Parts (Cross-Reference): BAS70WS_R1_00001BAS7 0WS _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panjit International Inc. Other Names: 3757-BAS70WS_R1_0000 1TR,3757-BAS70WS_R1_ 00001DKR,3757-BAS70W S_R1_00001CT Base Product Number: BAS70WS

Win Source Part Number: 1048213-BAS70WS_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: BAS70WS
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA
Current - Reverse Leakage @ Vr: 10 µA @ 70 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Alternative Parts (Cross-Reference): BAS70WS_R1_00001BAS70WS _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panjit International Inc.
Other Names: 3757-BAS70WS_R1_00001TR,3757-BAS70WS_R1_00001DKR,3757-BAS70WS_R1_00001CT
Base Product Number: BAS70WS

Buy Now Datasheet
Single Diodes BAS70WS_R1_00001
DIODE SCHOTTKY 70V 200MA SOD323

DIODE SCHOTTKY 70V 200MA SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70WS_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70WS_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers BAS70WS_R1_00001
DIODE SCHOTTKY 70V 200MA SOD323

DIODE SCHOTTKY 70V 200MA SOD323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 3757-BAS70WS_R1_00001DKR-ND 280-BAS70WS_R1_00001 1048213-BAS70WS_R1_00001 BAS70WS_R1_00001 BAS70WS_R1_00001
Product Name Single Diodes Schottky 0.2A 70V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 2PFF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 45 amps
IF 3000 mA
trr 75 ns
View Details
Bridge Rectifiers - CC1659-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
40 V, 200 mA Schottky barrier diode - 1PS76SB21Z - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
5 suppliers
RF Diodes - BAR64-04W E6327 - 079416-BAR64-04W E6327 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Series Connection
Life Cycle Stage Obsolete(EOL)
Package PG-SOT323-3
View Details
2 suppliers