Low series resistance, low capacitance, available in ultra small packages
Manufacturer: Panjit
Win Source Part Number: 1151471-BAS70SDW
Manufacturer Homepage: www.panjit.com.tw
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| PANJIT SemiConductor | Win Source Electronics | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | BAS70SDW | 1151471-BAS70SDW |
| Product Name | Small Signal Schottky Diode | END - OF - LIFE - BAS70SDW |
| Diode Type | Schottky | Schottky |
| Diode Applications | Rectifier | |
| Life Cycle Stage | Maturity | |
| RoHS Compliant | RoHS | |
| VF | 0.4100 volts |