Win Source Part Number: 960491-BAS70CW_R1_00
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: BAS70W
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA
Current - Reverse Leakage @ Vr: 10 µA @ 70 V
Operating Temperature - Junction: 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Alternative Parts (Cross-Reference): BAS70CW_R1_00001BAS7
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panjit International Inc.
Other Names: 3757-BAS70CW_R1_0000
Base Product Number: BAS70CW
Diode Array 1 Pair Common Cathode Schottky 70V 200mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 70V 200mA Surface Mount SC-70, SOT-323
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 960491-BAS70CW_R1_00001 | 3757-BAS70CW_R1_00001TR-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays |
| Diode Type | Schottky; Schottky | |
| VF | 1 volts | |
| VR | 70 volts | |
| IR | 0.0100 mA |