PANJIT SemiConductor Diode Arrays BAS70AW-AU_R1_000A1

Description
Diode Array 1 Pair Common Anode Schottky 70V 200mA Surface Mount SC-70, SOT-323
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Schottky 70V 200mA Surface Mount SC-70, SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 3757-BAS70AW-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 70V 200mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Schottky 70V 200mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1151571-BAS70AW-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1151571-BAS70AW-AU_R1_000A1
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1151571-BAS70AW-AU_R1_000A1
Win Source Part Number: 1151571-BAS70AW-AU_R 1_000A1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101, BAS70W-AU Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70 V Voltage - Forward (Vf) (Max) @ If: 900 mV @ 15 mA Current - Reverse Leakage @ Vr: 1 µA @ 70 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panjit International Inc. Other Names: 3757-BAS70AW-AU_R1_0 00A1TR,3757-BAS70AW- AU_R1_000A1CT,3757-B AS70AW-AU_R1_000A1DK R Base Product Number: BAS70AW

Win Source Part Number: 1151571-BAS70AW-AU_R1_000A1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101, BAS70W-AU
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70 V
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 15 mA
Current - Reverse Leakage @ Vr: 1 µA @ 70 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panjit International Inc.
Other Names: 3757-BAS70AW-AU_R1_000A1TR,3757-BAS70AW-AU_R1_000A1CT,3757-BAS70AW-AU_R1_000A1DKR
Base Product Number: BAS70AW

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diode Arrays Diode Arrays
Product Number 3757-BAS70AW-AU_R1_000A1TR-ND 1151571-BAS70AW-AU_R1_000A1
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081885P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Zener
Diode Applications Voltage Regulation
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG869C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9700 volts
View Details
Diodes, Rectifiers - Arrays - HSU119-1URF-E - 873989-HSU119-1URF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details