PANJIT SemiConductor Diodes, Rectifiers - Single - BAS40TS_R1_00001 BAS40TS_R1_00001

Description
Manufacturer: Panjit Win Source Part Number: 863455-BAS40TS_R1_00 001 Features: Diode Schottky 40 V 200mA Surface Mount SOD-523 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-523 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8541.10.0070 Other Part Number: 3757-BAS40TS_R1_0000 1DKR, 3757-BAS40TS_R1_0000 1TR, 3757-BAS40TS_R1_0000 1CT
Request a Quote Datasheet
Description
Manufacturer: Panjit Win Source Part Number: 863455-BAS40TS_R1_00 001 Features: Diode Schottky 40 V 200mA Surface Mount SOD-523 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-523 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8541.10.0070 Other Part Number: 3757-BAS40TS_R1_0000 1DKR, 3757-BAS40TS_R1_0000 1TR, 3757-BAS40TS_R1_0000 1CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS40TS_R1_00001 - 863455-BAS40TS_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS40TS_R1_00001
863455-BAS40TS_R1_00001
Diodes, Rectifiers - Single - BAS40TS_R1_00001 863455-BAS40TS_R1_00001
Manufacturer: Panjit Win Source Part Number: 863455-BAS40TS_R1_00 001 Features: Diode Schottky 40 V 200mA Surface Mount SOD-523 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-523 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8541.10.0070 Other Part Number: 3757-BAS40TS_R1_0000 1DKR, 3757-BAS40TS_R1_0000 1TR, 3757-BAS40TS_R1_0000 1CT

Manufacturer: Panjit
Win Source Part Number: 863455-BAS40TS_R1_00001
Features: Diode Schottky 40 V 200mA Surface Mount SOD-523
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8541.10.0070
Other Part Number: 3757-BAS40TS_R1_00001DKR, 3757-BAS40TS_R1_00001TR, 3757-BAS40TS_R1_00001CT

Buy Now
Schottky 0.2A 40V Diode and Rectifier - 280-BAS40TS_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 40V Diode and Rectifier
280-BAS40TS_R1_00001
Schottky 0.2A 40V Diode and Rectifier 280-BAS40TS_R1_00001
Rectifier Diode, Schottky, 1 Element, 0.2A, 40V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: BAS40TS_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40TS_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.2A, 40V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: BAS40TS_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40TS_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 3757-BAS40TS_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount SOD-523

Diode Schottky 40V 200mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 3757-BAS40TS_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount SOD-523

Diode Schottky 40V 200mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 3757-BAS40TS_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount SOD-523

Diode Schottky 40V 200mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes BAS40TS_R1_00001
DIODE SCHOTTKY 40V 200MA SOD523

DIODE SCHOTTKY 40V 200MA SOD523

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40TS_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40TS_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers BAS40TS_R1_00001
DIODE SCHOTTKY 40V 200MA SOD523

DIODE SCHOTTKY 40V 200MA SOD523

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 863455-BAS40TS_R1_00001 280-BAS40TS_R1_00001 3757-BAS40TS_R1_00001DKR-ND BAS40TS_R1_00001 BAS40TS_R1_00001
Product Name Diodes, Rectifiers - Single - BAS40TS_R1_00001 Schottky 0.2A 40V Diode and Rectifier Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523
Unlock Full Specs
to access all available technical data