Low series resistance, low capacitance, available in ultra small packages
Rectifier Diode, Schottky, 2 Element, 0.2A, 40V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BAS40SW from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40SW can be used for catalog matching and distributor lookup.
| PANJIT SemiConductor | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | BAS40SW | 280-BAS40SW |
| Product Name | Small Signal Schottky Diode | Schottky 0.2A 40V Diode and Rectifier |
| Diode Type | Schottky | |
| Diode Applications | Rectifier | |
| Life Cycle Stage | Maturity | |
| RoHS Compliant | RoHS | RoHS |
| VF | 0.3800 volts |