Low series resistance, low capacitance, available in ultra small packages
| PANJIT SemiConductor | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | BAS40S |
| Product Name | Small Signal Schottky Diode |
| Diode Type | Schottky |
| Diode Applications | Rectifier |
| Life Cycle Stage | Maturity |
| RoHS Compliant | RoHS |
| VF | 0.3800 volts |