Diode Array 1 Pair Series Connection Schottky 40V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 40V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 40V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Win Source Part Number: 976597-BAS40S_R1_000
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA
Current - Reverse Leakage @ Vr: 1 µA @ 25 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panjit International Inc.
Other Names: 3757-BAS40S_R1_00001
Rectifier Diode, Schottky, 2 Element, 0.2A, 40V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BAS40S_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40S_R1_00001 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 40V 200MA SOT23
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 3757-BAS40S_R1_00001DKR-ND | 976597-BAS40S_R1_00001 | 286-BAS40S_R1_00001 | BAS40S_R1_00001 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Schottky 0.2A 40V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23 | SOT23 |
| Diode Type | Schottky; Schottky | |||
| VF | 1 volts | 1 volts |