Low series resistance, low capacitance, available in ultra small packages
Manufacturer: Panjit
Win Source Part Number: 231427-BAS40CDW
Family Name: BAS40CDW
Alternative Parts (Cross-Reference): BAS40CDW-AQ;
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Diode Small Signal Switching 40V 0.2A 6-Pin SOT-363 T/R Product overview: BAS40CDW from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40CDW can be used for catalog matching and distributor lookup.
| PANJIT SemiConductor | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | BAS40CDW | 231427-BAS40CDW | 286-BAS40CDW |
| Product Name | Small Signal Schottky Diode | Diodes, Rectifiers - Arrays - BAS40CDW | 40V 0.2A Diode and Rectifier |
| Arrangement | Common Catode | ||
| Diode Type | Schottky | ||
| Diode Applications | Rectifier | ||
| Life Cycle Stage | Maturity | ||
| RoHS Compliant | RoHS |