Win Source Part Number: 961973-BAS40CDW_R1_0
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 1 µA @ 25 V
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 2 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Alternative Parts (Cross-Reference): BAS40CDW_R1_00001BAS
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panjit International Inc.
Other Names: 3757-BAS40CDW_R1_000
Diode Array 2 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 961973-BAS40CDW_R1_00001 | 3757-BAS40CDW_R1_00001TR-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays |
| Diode Type | Schottky; Schottky | |
| VF | 1 volts | |
| VR | 40 volts | |
| IR | 1.00E-3 mA |