PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Single BAS40_R1_00001

Description
Win Source Part Number: 969721-BAS40_R1_0000 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA Current - Reverse Leakage @ Vr: 1 µA @ 25 V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panjit International Inc. Other Names: 3757-BAS40_R1_00001C T,3757-BAS40_R1_0000 1DKR,3757-BAS40_R1_0 0001TR
Request a Quote Datasheet
Description
Win Source Part Number: 969721-BAS40_R1_0000 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA Current - Reverse Leakage @ Vr: 1 µA @ 25 V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panjit International Inc. Other Names: 3757-BAS40_R1_00001C T,3757-BAS40_R1_0000 1DKR,3757-BAS40_R1_0 0001TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 969721-BAS40_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
969721-BAS40_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 969721-BAS40_R1_00001
Win Source Part Number: 969721-BAS40_R1_0000 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA Current - Reverse Leakage @ Vr: 1 µA @ 25 V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panjit International Inc. Other Names: 3757-BAS40_R1_00001C T,3757-BAS40_R1_0000 1DKR,3757-BAS40_R1_0 0001TR

Win Source Part Number: 969721-BAS40_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA
Current - Reverse Leakage @ Vr: 1 µA @ 25 V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panjit International Inc.
Other Names: 3757-BAS40_R1_00001CT,3757-BAS40_R1_00001DKR,3757-BAS40_R1_00001TR

Buy Now Datasheet
Single Diodes - 3757-BAS40_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount SOT-23

Diode Schottky 40V 200mA Surface Mount SOT-23

Buy Now Datasheet
Single Diodes - 3757-BAS40_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount SOT-23

Diode Schottky 40V 200mA Surface Mount SOT-23

Buy Now Datasheet
Single Diodes - 3757-BAS40_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount SOT-23

Diode Schottky 40V 200mA Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers BAS40_R1_00001
DIODE SCHOTTKY 40V 200MA SOT23

DIODE SCHOTTKY 40V 200MA SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers
Product Number 969721-BAS40_R1_00001 3757-BAS40_R1_00001CT-ND BAS40_R1_00001
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-236-3, SC-59, SOT-23-3 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Active
VF 1.55 volts
View Details
 - BAS40-06/ZL,215 - Rochester Electronics
Nexperia B.V.
Specs
Package TO-236AB
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: YA985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 400 volts
View Details