Diode Standard 200V 200mA Surface Mount SOT-323
Diode Standard 200V 200mA Surface Mount SOT-323
Win Source Part Number: 1367306-BAS21W_R1_00
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Base Product Number: BAS21
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 200 V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Diode Switching 250V 0.2A 3-Pin SOT-323 T/R Product overview: BAS21W_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21W_R1_00001 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 200MA SOT323
DIODE GEN PURP 200V 200MA SOT323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 3757-BAS21W_R1_00001TR-ND | 1367306-BAS21W_R1_00001 | 280-BAS21W_R1_00001 | BAS21W_R1_00001 | BAS21W_R1_00001 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 250V 0.2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| VF | 1 volts | 1 volts | |||
| VR | 200 volts | 200 volts | |||
| IR | 0.1000 mA | 1.00E-4 mA |