PANJIT SemiConductor 0.2A 250V Diode and Rectifier BAS21-AU_R1_000A1

Description
Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BAS21-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21-AU_R1_000A 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BAS21-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21-AU_R1_000A 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.2A 250V Diode and Rectifier
280-BAS21-AU_R1_000A1
0.2A 250V Diode and Rectifier 280-BAS21-AU_R1_000A1
Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BAS21-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21-AU_R1_000A 1 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: BAS21-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21-AU_R1_000A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS21-AU_R1_000A1 - 912802-BAS21-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS21-AU_R1_000A1
912802-BAS21-AU_R1_000A1
Diodes, Rectifiers - Single - BAS21-AU_R1_000A1 912802-BAS21-AU_R1_000A1
Manufacturer: Panjit Win Source Part Number: 912802-BAS21-AU_R1_0 00A1 Features: Diode Standard 200 V 200mA Surface Mount SOT-23 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0070 Other Part Number: 3757-BAS21-AU_R1_000 A1DKR, 3757-BAS21-AU_R1_000 A1CT, 3757-BAS21-AU_R1_000 A1TR

Manufacturer: Panjit
Win Source Part Number: 912802-BAS21-AU_R1_000A1
Features: Diode Standard 200 V 200mA Surface Mount SOT-23
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0070
Other Part Number: 3757-BAS21-AU_R1_000A1DKR, 3757-BAS21-AU_R1_000A1CT, 3757-BAS21-AU_R1_000A1TR

Buy Now
Single Diodes - 3757-BAS21-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 200mA Surface Mount SOT-23

Diode Standard 200V 200mA Surface Mount SOT-23

Buy Now Datasheet
Single Diodes - 3757-BAS21-AU_R1_000A1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 200mA Surface Mount SOT-23

Diode Standard 200V 200mA Surface Mount SOT-23

Buy Now Datasheet
Single Diodes BAS21-AU_R1_000A1
DIODE GEN PURP 200V 200MA SOT23

DIODE GEN PURP 200V 200MA SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Diodes - Switching Diode - BAS21-AU_R1_000A1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Diodes - Switching Diode
BAS21-AU_R1_000A1
Integrated Circuits (ICs) - Diodes - Switching Diode BAS21-AU_R1_000A1
Integrated Circuits (ICs) - Diodes - Switching Diode

Integrated Circuits (ICs) - Diodes - Switching Diode

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes General Purpose Diodes Diodes
Product Number 280-BAS21-AU_R1_000A1 912802-BAS21-AU_R1_000A1 3757-BAS21-AU_R1_000A1TR-ND BAS21-AU_R1_000A1 BAS21-AU_R1_000A1
Product Name 0.2A 250V Diode and Rectifier Diodes, Rectifiers - Single - BAS21-AU_R1_000A1 Single Diodes Single Diodes Integrated Circuits (ICs) - Diodes - Switching Diode
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Diode Standard 200 V 200mA Surface Mount SOT-23
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data