Win Source Part Number: 1048183-BAS16TW_R1_0
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 2.5 µA @ 75 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 150mA
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Alternative Parts (Cross-Reference): BAS16TW_R1_00001BAS1
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panjit International Inc.
Other Names: 3757-BAS16TW_R1_0000
Diode Array 3 Independent Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARRAY GP 75V 150MA SOT363
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1048183-BAS16TW_R1_00001 | 3757-BAS16TW_R1_00001DKR-ND | BAS16TW_R1_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| VF | 1.25 volts | 1.25 volts | |
| VR | 75 volts | ||
| IR | 0.0025 mA |