PANJIT SemiConductor Diodes, Rectifiers - Single - BAS16_R1_00001 BAS16_R1_00001

Description
Manufacturer: Panjit Win Source Part Number: 912790-BAS16_R1_0000 1 Features: Diode Standard 75 V 250mA Surface Mount SOT-23 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0070 Other Part Number: 3757-BAS16_R1_00001C T, 3757-BAS16_R1_00001T R, 3757-BAS16_R1_00001D KR
Request a Quote Datasheet
Description
Manufacturer: Panjit Win Source Part Number: 912790-BAS16_R1_0000 1 Features: Diode Standard 75 V 250mA Surface Mount SOT-23 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0070 Other Part Number: 3757-BAS16_R1_00001C T, 3757-BAS16_R1_00001T R, 3757-BAS16_R1_00001D KR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS16_R1_00001 - 912790-BAS16_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS16_R1_00001
912790-BAS16_R1_00001
Diodes, Rectifiers - Single - BAS16_R1_00001 912790-BAS16_R1_00001
Manufacturer: Panjit Win Source Part Number: 912790-BAS16_R1_0000 1 Features: Diode Standard 75 V 250mA Surface Mount SOT-23 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0070 Other Part Number: 3757-BAS16_R1_00001C T, 3757-BAS16_R1_00001T R, 3757-BAS16_R1_00001D KR

Manufacturer: Panjit
Win Source Part Number: 912790-BAS16_R1_00001
Features: Diode Standard 75 V 250mA Surface Mount SOT-23
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0070
Other Part Number: 3757-BAS16_R1_00001CT, 3757-BAS16_R1_00001TR, 3757-BAS16_R1_00001DKR

Buy Now
Single Diodes - 3757-BAS16_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 250mA Surface Mount SOT-23

Diode Standard 75V 250mA Surface Mount SOT-23

Buy Now Datasheet
Single Diodes - 3757-BAS16_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 250mA Surface Mount SOT-23

Diode Standard 75V 250mA Surface Mount SOT-23

Buy Now Datasheet
Single Diodes - 3757-BAS16_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 250mA Surface Mount SOT-23

Diode Standard 75V 250mA Surface Mount SOT-23

Buy Now Datasheet
Singapore, Singapore
0.25A 100V Diode and Rectifier
280-BAS16_R1_00001
0.25A 100V Diode and Rectifier 280-BAS16_R1_00001
Rectifier Diode, 1 Element, 0.25A, 100V V(RRM), Silicon, Product overview: BAS16_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.25A, 100V V(RRM), Silicon, Product overview: BAS16_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS16_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers BAS16_R1_00001
DIODE GEN PURP 75V 250MA SOT23

DIODE GEN PURP 75V 250MA SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 912790-BAS16_R1_00001 3757-BAS16_R1_00001CT-ND 280-BAS16_R1_00001 BAS16_R1_00001
Product Name Diodes, Rectifiers - Single - BAS16_R1_00001 Single Diodes 0.25A 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 75 V 250mA Surface Mount SOT-23
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package SOT-23 SOT23
Unlock Full Specs
to access all available technical data