Win Source Part Number: 977093-B10S_R2_00001
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Series: B1S
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 800 mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 500 mA
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Voltage - Peak Reverse (Max): 1 kV
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-MDI
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-B10S_R2_00001DK
Bridge Rectifier Diode, 1 Phase, 0.8A, 1000V V(RRM), Silicon, GREEN, PLASTIC, MDI, 4 PIN Product overview: B10S_R2_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.8A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B10S_R2_00001 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-MDI
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-MDI
MINI SURFACE MOUNT GLASS PASSIVA
Integrated Circuits (ICs) - Diodes - Bridge Rectifiers
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 977093-B10S_R2_00001 | 299-B10S_R2_00001 | 3757-B10S_R2_00001TR-ND | B10S_R2_00001 | B10S_R2_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 0.8A 1000V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Integrated Circuits (ICs) - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | ||||
| VF | 1 volts | 1 volts | |||
| IR | 0.0050 mA | 0.0050 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |