PANJIT SemiConductor Bridge Rectifiers B1010S_R2_00001

Description
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-MDI
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-MDI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 3757-B1010S_R2_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-MDI

Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-MDI

Buy Now Datasheet
Bridge Rectifiers - 3757-B1010S_R2_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
3757-B1010S_R2_00001TR-ND
Bridge Rectifiers 3757-B1010S_R2_00001TR-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-MDI

Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-MDI

Buy Now Datasheet
Bridge Rectifiers - 3757-B1010S_R2_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
3757-B1010S_R2_00001CT-ND
Bridge Rectifiers 3757-B1010S_R2_00001CT-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-MDI

Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-MDI

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 965753-B1010S_R2_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
965753-B1010S_R2_00001
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 965753-B1010S_R2_00001
Win Source Part Number: 965753-B1010S_R2_000 01 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Series: B1005S Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-MDI Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): B1010S_R2_00001B1010 SR200001; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-B1010S_R2_00001 CT,3757-B1010S_R2_00 001DKR,3757-B1010S_R 2_00001TR

Win Source Part Number: 965753-B1010S_R2_00001
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Series: B1005S
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Voltage - Peak Reverse (Max): 1 kV
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-MDI
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): B1010S_R2_00001B1010SR200001;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-B1010S_R2_00001CT,3757-B1010S_R2_00001DKR,3757-B1010S_R2_00001TR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Rectifiers Diodes
Product Number 3757-B1010S_R2_00001DKR-ND 965753-B1010S_R2_00001
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SMD, Gull Wing
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data