Bipolar (BJT) Transistor NPN 50V 3A 250MHz 1.25W Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 50V 3A 250MHz 1.25W Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 50V 3A 250MHz 1.25W Surface Mount SOT-23
TRANS NPN 50V 3A SOT23
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 3757-2SD1781A_R1_00001TR-ND | 2SD1781A_R1_00001 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |