PANJIT SemiConductor Single Bipolar Transistors 2SC2222H_R1_00001

Description
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1.1W Surface Mount SOT-89
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1.1W Surface Mount SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 3757-2SC2222H_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-2SC2222H_R1_00001CT-ND
Single Bipolar Transistors 3757-2SC2222H_R1_00001CT-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1.1W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1.1W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 3757-2SC2222H_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-2SC2222H_R1_00001TR-ND
Single Bipolar Transistors 3757-2SC2222H_R1_00001TR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1.1W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1.1W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 3757-2SC2222H_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-2SC2222H_R1_00001DKR-ND
Single Bipolar Transistors 3757-2SC2222H_R1_00001DKR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1.1W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1.1W Surface Mount SOT-89

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1036911-2SC2222H_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1036911-2SC2222H_R1_00001
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1036911-2SC2222H_R1_00001
Win Source Part Number: 1036911-2SC2222H_R1_ 00001 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1.1 W Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 600 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA Current - Collector Cutoff (Max): 10nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V Frequency - Transition: 300MHz Package / Case: TO-243AA Supplier Device Package: SOT-89 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panjit International Inc. Other Names: 3757-2SC2222H_R1_000 01DKR,3757-2SC2222H_ R1_00001TR,3757-2SC2 222H_R1_00001CT Product Status: Not For New Designs

Win Source Part Number: 1036911-2SC2222H_R1_00001
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1.1 W
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 600 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA
Current - Collector Cutoff (Max): 10nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
Frequency - Transition: 300MHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Panjit International Inc.
Other Names: 3757-2SC2222H_R1_00001DKR,3757-2SC2222H_R1_00001TR,3757-2SC2222H_R1_00001CT
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-2SC2222H_R1_00001
Bipolar Transistor 276-2SC2222H_R1_00001
Power Bipolar Transistor, Product overview: 2SC2222H_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2222H_R1_0000 1 can be used for catalog matching and distributor lookup.

Power Bipolar Transistor, Product overview: 2SC2222H_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2222H_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 3757-2SC2222H_R1_00001CT-ND 1036911-2SC2222H_R1_00001 276-2SC2222H_R1_00001
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistor
Polarity NPN NPN
Package Type SOT89; TO-243AA SOT3; SOT89
IC(max) 600 milliamps
Power Gain 100 dB
Unlock Full Specs
to access all available technical data