PANJIT SemiConductor Single Bipolar Transistors 2SB1429_R1_00001

Description
Bipolar (BJT) Transistor PNP 20V 3A 160MHz 1.25W Surface Mount SOT-23
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 20V 3A 160MHz 1.25W Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 3757-2SB1429_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-2SB1429_R1_00001CT-ND
Single Bipolar Transistors 3757-2SB1429_R1_00001CT-ND
Bipolar (BJT) Transistor PNP 20V 3A 160MHz 1.25W Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 20V 3A 160MHz 1.25W Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 3757-2SB1429_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
3757-2SB1429_R1_00001TR-ND
Single Bipolar Transistors 3757-2SB1429_R1_00001TR-ND
Bipolar (BJT) Transistor PNP 20V 3A 160MHz 1.25W Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 20V 3A 160MHz 1.25W Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 969628-2SB1429_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
969628-2SB1429_R1_00001
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 969628-2SB1429_R1_00001
Win Source Part Number: 969628-2SB1429_R1_00 001 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 1.25 W Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 3 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 300mV @ 300mA, 3A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 500mA, 2V Frequency - Transition: 160MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panjit International Inc. Other Names: 3757-2SB1429_R1_0000 1TR,3757-2SB1429_R1_ 00001CT,3757-2SB1429 _R1_00001DKR

Win Source Part Number: 969628-2SB1429_R1_00001
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 1.25 W
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 300mV @ 300mA, 3A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 500mA, 2V
Frequency - Transition: 160MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Panjit International Inc.
Other Names: 3757-2SB1429_R1_00001TR,3757-2SB1429_R1_00001CT,3757-2SB1429_R1_00001DKR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Bipolar RF Transistors
Product Number 3757-2SB1429_R1_00001CT-ND 969628-2SB1429_R1_00001
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Polarity PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23
IC(max) 3000 milliamps
Power Gain 200 dB
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847CWH6778 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 100 milliamps
VCEO 45 volts
View Details
Bipolar Transistors - 2156638 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details