PANJIT SemiConductor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002KDW_R1_00001 2N7002KDW_R1_00001

Description
Manufacturer: Panjit Win Source Part Number: 728788-2N7002KDW_R1_ 00001 Manufacturer Homepage: www.panjit.com.tw Reference case: SOT363 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panjit Win Source Part Number: 728788-2N7002KDW_R1_ 00001 Manufacturer Homepage: www.panjit.com.tw Reference case: SOT363 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002KDW_R1_00001 - 728788-2N7002KDW_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002KDW_R1_00001
728788-2N7002KDW_R1_00001
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002KDW_R1_00001 728788-2N7002KDW_R1_00001
Manufacturer: Panjit Win Source Part Number: 728788-2N7002KDW_R1_ 00001 Manufacturer Homepage: www.panjit.com.tw Reference case: SOT363 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 728788-2N7002KDW_R1_00001
Manufacturer Homepage: www.panjit.com.tw
Reference case: SOT363
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel 0.115A 60V MOSFET Transistor
289-2N7002KDW_R1_00001
N-Channel 0.115A 60V MOSFET Transistor 289-2N7002KDW_R1_00001
Small Signal Field-Effect Transistor, 0.115A I(D), 60V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC PACKAGE-6 Product overview: 2N7002KDW_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.115A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.115A, 60V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002KDW_R1_000 01 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 0.115A I(D), 60V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC PACKAGE-6 Product overview: 2N7002KDW_R1_00001 from PANJIT is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.115A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.115A, 60V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002KDW_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 3757-2N7002KDW_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Mosfet Array 2 N-Channel (Dual) 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - 3757-2N7002KDW_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Mosfet Array 2 N-Channel (Dual) 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - 3757-2N7002KDW_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Mosfet Array 2 N-Channel (Dual) 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-363

Buy Now Datasheet
60V 115mA 200mW 3Ω@10V,500mA 2.5V@250uA N Channel SC-70-6(SOT-363) MOSFETs ROHS - 17593-2N7002KDW_R1_00001 - Utmel Electronic Limited
Hong Kong, China
60V 115mA 200mW 3Ω@10V,500mA 2.5V@250uA N Channel SC-70-6(SOT-363) MOSFETs ROHS
17593-2N7002KDW_R1_00001
60V 115mA 200mW 3Ω@10V,500mA 2.5V@250uA N Channel SC-70-6(SOT-363) MOSFETs ROHS 17593-2N7002KDW_R1_00001
60V 115mA 200mW 3Ω@10V,500mA 2.5V@250uA N Channel SC-70-6(SOT-363) MOSFETs ROHS

60V 115mA 200mW 3Ω@10V,500mA 2.5V@250uA N Channel SC-70-6(SOT-363) MOSFETs ROHS

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002KDW_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002KDW_R1_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002KDW_R1_00001
MOSFET 2N-CH 60V 0.115A SOT363

MOSFET 2N-CH 60V 0.115A SOT363

Supplier's Site
FET, MOSFET Arrays - 2N7002KDW_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
2N7002KDW_R1_00001
FET, MOSFET Arrays 2N7002KDW_R1_00001
60V N-CHANNEL ENHANCEMENT MODE M

60V N-CHANNEL ENHANCEMENT MODE M

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2N7002KDW_R1_00001
Triode/MOS Tube/Transistor >> MOSFETs 2N7002KDW_R1_00001
60V 115mA 200mW 3Ω@10V,500mA 2.5V@250uA N Channel SC-70-6(SOT-363) MOSFETs ROHS

60V 115mA 200mW 3Ω@10V,500mA 2.5V@250uA N Channel SC-70-6(SOT-363) MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 728788-2N7002KDW_R1_00001 289-2N7002KDW_R1_00001 3757-2N7002KDW_R1_00001DKR-ND 17593-2N7002KDW_R1_00001 2N7002KDW_R1_00001 2N7002KDW_R1_00001 2N7002KDW_R1_00001
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002KDW_R1_00001 N-Channel 0.115A 60V MOSFET Transistor FET, MOSFET Arrays 60V 115mA 200mW 3Ω@10V,500mA 2.5V@250uA N Channel SC-70-6(SOT-363) MOSFETs ROHS Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Triode/MOS Tube/Transistor >> MOSFETs
Package Type 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity N-Channel; 2 N-Channel (Dual) N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data