PANJIT SemiConductor OEM Parts - OEM Parts (0 - 9) - 1SS355_R1_00001 1SS355_R1_00001

Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964360-1SS355_R1_000 01 Peak Non-Repetitive Surge Current: 500 mA Forward Current: 100 mA Number of Pins: 2 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 90 V Reverse Recovery Time: 4 ns
Request a Quote
Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964360-1SS355_R1_000 01 Peak Non-Repetitive Surge Current: 500 mA Forward Current: 100 mA Number of Pins: 2 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 90 V Reverse Recovery Time: 4 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 1SS355_R1_00001 - 964360-1SS355_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 1SS355_R1_00001
964360-1SS355_R1_00001
OEM Parts - OEM Parts (0 - 9) - 1SS355_R1_00001 964360-1SS355_R1_00001
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964360-1SS355_R1_000 01 Peak Non-Repetitive Surge Current: 500 mA Forward Current: 100 mA Number of Pins: 2 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 90 V Reverse Recovery Time: 4 ns

Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964360-1SS355_R1_00001
Peak Non-Repetitive Surge Current: 500 mA
Forward Current: 100 mA
Number of Pins: 2
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 90 V
Reverse Recovery Time: 4 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 964360-1SS355_R1_00001
Product Name OEM Parts - OEM Parts (0 - 9) - 1SS355_R1_00001
Unlock Full Specs
to access all available technical data

Similar Products