PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Zener - Single 1SMC5360_R1_00001

Description
Win Source Part Number: 976859-1SMC5360_R1_0 0001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 5 W Current - Reverse Leakage @ Vr: 500 nA @ 19 V Voltage - Zener (Nom) (Vz): 25 V Impedance (Max) (Zzt): 4 Ohms Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-1SMC5360_R1_000 01DKR,3757-1SMC5360_ R1_00001CT,3757-1SMC 5360_R1_00001TR
Request a Quote Datasheet
Description
Win Source Part Number: 976859-1SMC5360_R1_0 0001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 5 W Current - Reverse Leakage @ Vr: 500 nA @ 19 V Voltage - Zener (Nom) (Vz): 25 V Impedance (Max) (Zzt): 4 Ohms Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-1SMC5360_R1_000 01DKR,3757-1SMC5360_ R1_00001CT,3757-1SMC 5360_R1_00001TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 976859-1SMC5360_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
976859-1SMC5360_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 976859-1SMC5360_R1_00001
Win Source Part Number: 976859-1SMC5360_R1_0 0001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 5 W Current - Reverse Leakage @ Vr: 500 nA @ 19 V Voltage - Zener (Nom) (Vz): 25 V Impedance (Max) (Zzt): 4 Ohms Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-1SMC5360_R1_000 01DKR,3757-1SMC5360_ R1_00001CT,3757-1SMC 5360_R1_00001TR

Win Source Part Number: 976859-1SMC5360_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 5 W
Current - Reverse Leakage @ Vr: 500 nA @ 19 V
Voltage - Zener (Nom) (Vz): 25 V
Impedance (Max) (Zzt): 4 Ohms
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-1SMC5360_R1_00001DKR,3757-1SMC5360_R1_00001CT,3757-1SMC5360_R1_00001TR

Buy Now Datasheet
Single Zener Diodes - 3757-1SMC5360_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-1SMC5360_R1_00001TR-ND
Single Zener Diodes 3757-1SMC5360_R1_00001TR-ND
Zener Diode 25V 5W ±5% Surface Mount SMC (DO-214AB)

Zener Diode 25V 5W ±5% Surface Mount SMC (DO-214AB)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Zener Diodes Diodes
Product Number 976859-1SMC5360_R1_00001 3757-1SMC5360_R1_00001TR-ND
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes
Package DO-214AB, SMC
Unlock Full Specs
to access all available technical data