Zener Diode 39V 1.5W ±5% Surface Mount SMB (DO-214AA)
Win Source Part Number: 1380645-1SMB5939_R1_
Category: Discrete Semiconductor Products>Diodes>Zene
Package: Tape & Reel
Standard Package: 800 pcs
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 1 µA @ 29.7 V
Voltage - Zener (Nom) (Vz): 39 V
Impedance (Max) (Zzt): 45 Ohms
Mounting Type: Surface Mount
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Panjit
Base Product Number: 1SMB5939
Moisture Sensitivity Level (MSL): 1 (Unlimited)
SURFACE MOUNT SILICON ZENER DIOD
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 3757-1SMB5939_R1_00001TR-ND | 1380645-1SMB5939_R1_00001 | 1SMB5939_R1_00001 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | DO-214AA, SMB | SMB (DO-214AA); SMB | |
| VZ | 39 volts | 39 volts |