PANJIT SemiConductor Diodes - Zener - Single - 1SMB2EZ36 1SMB2EZ36

Description
Manufacturer: Panjit Win Source Part Number: 1122471-1SMB2EZ36 Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panjit Win Source Part Number: 1122471-1SMB2EZ36 Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMB2EZ36 - 1122471-1SMB2EZ36 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB2EZ36
1122471-1SMB2EZ36
Diodes - Zener - Single - 1SMB2EZ36 1122471-1SMB2EZ36
Manufacturer: Panjit Win Source Part Number: 1122471-1SMB2EZ36 Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 1122471-1SMB2EZ36
Manufacturer Homepage: www.panjit.com.tw
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
36V 2W Zener Diode - 295-1SMB2EZ36 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 2W Zener Diode
295-1SMB2EZ36
36V 2W Zener Diode 295-1SMB2EZ36
Zener Diode, 36V V(Z), 5%, 2W, Silicon, Unidirectional, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN Product overview: 1SMB2EZ36 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1SMB2EZ36 can be used for catalog matching and distributor lookup.

Zener Diode, 36V V(Z), 5%, 2W, Silicon, Unidirectional, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN Product overview: 1SMB2EZ36 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1SMB2EZ36 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 1122471-1SMB2EZ36 295-1SMB2EZ36
Product Name Diodes - Zener - Single - 1SMB2EZ36 36V 2W Zener Diode
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7385042P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4474 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C43J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers