Zener Diode 36V 2W ±5% Surface Mount SMB (DO-214AA)
GLASS PASSIVATED JUNCTION SILICO
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 3757-1SMB2EZ36_R1_00001TR-ND | 1SMB2EZ36_R1_00001 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Active | |
| Package | SMB (DO-214AA); SMB |