PANJIT SemiConductor Single Zener Diodes 1SMB2EZ30_R1_00001

Description
Zener Diode 30V 2W ±5% Surface Mount SMB (DO-214AA)
Request a Quote Datasheet
Description
Zener Diode 30V 2W ±5% Surface Mount SMB (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 3757-1SMB2EZ30_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-1SMB2EZ30_R1_00001TR-ND
Single Zener Diodes 3757-1SMB2EZ30_R1_00001TR-ND
Zener Diode 30V 2W ±5% Surface Mount SMB (DO-214AA)

Zener Diode 30V 2W ±5% Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Single Zener Diodes - 3757-1SMB2EZ30_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 30V 2W ±5% Surface Mount SMB (DO-214AA)

Zener Diode 30V 2W ±5% Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Single Zener Diodes - 3757-1SMB2EZ30_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-1SMB2EZ30_R1_00001CT-ND
Single Zener Diodes 3757-1SMB2EZ30_R1_00001CT-ND
Zener Diode 30V 2W ±5% Surface Mount SMB (DO-214AA)

Zener Diode 30V 2W ±5% Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1315708-1SMB2EZ30_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1315708-1SMB2EZ30_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 1315708-1SMB2EZ30_R1_00001
Win Source Part Number: 1315708-1SMB2EZ30_R1 _00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 2 W Current - Reverse Leakage @ Vr: 500 nA @ 22.5 V Voltage - Zener (Nom) (Vz): 30 V Impedance (Max) (Zzt): 20 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc.

Win Source Part Number: 1315708-1SMB2EZ30_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 2 W
Current - Reverse Leakage @ Vr: 500 nA @ 22.5 V
Voltage - Zener (Nom) (Vz): 30 V
Impedance (Max) (Zzt): 20 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Zener Diodes
Product Number 3757-1SMB2EZ30_R1_00001TR-ND 1315708-1SMB2EZ30_R1_00001
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C6V8-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Zener Diodes - 7385058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4492 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details