Zener Diode, Product overview: 1SMA5929_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5929_R1_0000
Zener Diode 15V 1.5W ±5% Surface Mount SMA (DO-214AC)
Zener Diode 15V 1.5W ±5% Surface Mount SMA (DO-214AC)
Manufacturer: Panjit International Inc.
Win Source Part Number: 1325470-1SMA5929_R1_
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 1,800
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 1 µA @ 11.4 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 9 Ohms
Supplier Device Package: SMA (DO-214AC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: 3757-1SMA5929_R1_000
RoHS Status: ROHS3 Compliant
SURFACE MOUNT SILICON ZENER DIOD
SURFACE MOUNT SILICON ZENER DIOD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1SMA5929_R1_00001 | 3757-1SMA5929_R1_00001CT-ND | 1325470-1SMA5929_R1_00001 | 1SMA5929_R1_00001 | 1SMA5929_R1_00001 |
| Product Name | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SMA | DO-214AC, SMA; SMA | DO-214AC, SMA; SMA | SMA (DO-214AC); SMA | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 15 volts | 15 volts | 15 volts | 15 volts | |
| PD | 1500 milliwatts |