Schottky Barrier Rectifiers feature a plastic package with UL Flammability Classification 94V-O utilizing flame retardant Epoxy Molding Compound. They exceed environmental standards of MIL-S-19500/288 and are for use in low voltage, high frequency inverters, free wheeling, and polarity protection applications. Pb free products are available. 99% Sn above can meet RoHS environment substance directive request.
| PANJIT SemiConductor | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 1N5820 |
| Product Name | Schottky Barrier Rectifier |
| Rectifier Configuration / Technology | Schottky |
| Package | DO-201 |
| Life Cycle Stage | Maturity |
| RoHS Compliant | RoHS |
| IO | 3 amps |