PANJIT SemiConductor OEM Parts - OEM Parts (0 - 9) - 1N5819 _AY _10001 1N5819 _AY _10001

Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035332-1N5819 _AY _10001 Peak Non-Repetitive Surge Current: 25 A Forward Current: 1 A Number of Pins: 2 Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1N5819 _AY _100011N5819_AY_1000 1; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 40 V Peak Reverse Current: 200 µA
Request a Quote
Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035332-1N5819 _AY _10001 Peak Non-Repetitive Surge Current: 25 A Forward Current: 1 A Number of Pins: 2 Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1N5819 _AY _100011N5819_AY_1000 1; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 40 V Peak Reverse Current: 200 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 1N5819 _AY _10001 - 1035332-1N5819 _AY _10001 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 1N5819 _AY _10001
1035332-1N5819 _AY _10001
OEM Parts - OEM Parts (0 - 9) - 1N5819 _AY _10001 1035332-1N5819 _AY _10001
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035332-1N5819 _AY _10001 Peak Non-Repetitive Surge Current: 25 A Forward Current: 1 A Number of Pins: 2 Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1N5819 _AY _100011N5819_AY_1000 1; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 40 V Peak Reverse Current: 200 µA

Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035332-1N5819 _AY _10001
Peak Non-Repetitive Surge Current: 25 A
Forward Current: 1 A
Number of Pins: 2
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1N5819 _AY _100011N5819_AY_10001;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 40 V
Peak Reverse Current: 200 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1035332-1N5819 _AY _10001
Product Name OEM Parts - OEM Parts (0 - 9) - 1N5819 _AY _10001
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65A - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 1.8 volts
View Details
Schottky Diodes & Rectifiers - 1220188 - RS Components, Ltd.
Specs
Applications Rectifier
Package Powerdi 123
RoHS Compliant RoHS
View Details