PANJIT SemiConductor Custom Parts - Custom Parts (0 - A) - 1N4744A _AY _10001 1N4744A _AY _10001

Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129636-1N4744A _AY _10001 Zener Voltage: 15 V Number of Pins: 2 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Reverse Leakage Current: 100 nA Max Power Dissipation: 1 W Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129636-1N4744A _AY _10001 Zener Voltage: 15 V Number of Pins: 2 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Reverse Leakage Current: 100 nA Max Power Dissipation: 1 W Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 1N4744A _AY _10001 - 1129636-1N4744A _AY _10001 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 1N4744A _AY _10001
1129636-1N4744A _AY _10001
Custom Parts - Custom Parts (0 - A) - 1N4744A _AY _10001 1129636-1N4744A _AY _10001
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129636-1N4744A _AY _10001 Zener Voltage: 15 V Number of Pins: 2 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Reverse Leakage Current: 100 nA Max Power Dissipation: 1 W Max Operating Temperature: 150 °C

Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129636-1N4744A _AY _10001
Zener Voltage: 15 V
Number of Pins: 2
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 100 nA
Max Power Dissipation: 1 W
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1129636-1N4744A _AY _10001
Product Name Custom Parts - Custom Parts (0 - A) - 1N4744A _AY _10001
Unlock Full Specs
to access all available technical data