Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035295-1N4742A _AY _10001
Zener Voltage: 12 V
Number of Pins: 2
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 100 nA
Max Power Dissipation: 1 W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1035295-1N4742A _AY _10001 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1N4742A _AY _10001 |