PANJIT SemiConductor Signal Switching Diode 1N4151W

Description
Low series resistance, low capacitance, available in ultra small packages
Request a Quote
Description
Low series resistance, low capacitance, available in ultra small packages
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tempe, AZ, USA
Signal Switching Diode
1N4151W
Signal Switching Diode 1N4151W
Low series resistance, low capacitance, available in ultra small packages

Low series resistance, low capacitance, available in ultra small packages

Supplier's Site
Diodes, Rectifiers - Single - 1N4151W - 095847-1N4151W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4151W
095847-1N4151W
Diodes, Rectifiers - Single - 1N4151W 095847-1N4151W
Manufacturer: Panjit Win Source Part Number: 095847-1N4151W Family Name: 1N4151W Alternative Parts (Cross-Reference): 1N4151W-T1; Introduction Date: December 01, 2012 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 095847-1N4151W
Family Name: 1N4151W
Alternative Parts (Cross-Reference): 1N4151W-T1;
Introduction Date: December 01, 2012
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
0.15A 75V Diode and Rectifier - 280-1N4151W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15A 75V Diode and Rectifier
280-1N4151W
0.15A 75V Diode and Rectifier 280-1N4151W
Rectifier Diode, 1 Element, 0.15A, 75V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: 1N4151W from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 75V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4151W can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.15A, 75V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: 1N4151W from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 75V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4151W can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  PANJIT SemiConductor Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category General Purpose Diodes Diodes Rectifiers
Product Number 1N4151W 095847-1N4151W 280-1N4151W
Product Name Signal Switching Diode Diodes, Rectifiers - Single - 1N4151W 0.15A 75V Diode and Rectifier
Life Cycle Stage Maturity
Package SOD-123
RoHS Compliant RoHS RoHS
VF 1 volts
Unlock Full Specs
to access all available technical data