PANJIT SemiConductor Diodes, Rectifiers - Single - 1N4007 1N4007

Description
Manufacturer: Panjit Win Source Part Number: 1121714-1N4007 Manufacturer Homepage: www.panjit.com.tw Alternative Parts (Cross-Reference): 1N4007GPHE3/73; 1N4007G-T; 1N4007T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote
Description
Manufacturer: Panjit Win Source Part Number: 1121714-1N4007 Manufacturer Homepage: www.panjit.com.tw Alternative Parts (Cross-Reference): 1N4007GPHE3/73; 1N4007G-T; 1N4007T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4007 - 1121714-1N4007 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4007
1121714-1N4007
Diodes, Rectifiers - Single - 1N4007 1121714-1N4007
Manufacturer: Panjit Win Source Part Number: 1121714-1N4007 Manufacturer Homepage: www.panjit.com.tw Alternative Parts (Cross-Reference): 1N4007GPHE3/73; 1N4007G-T; 1N4007T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Panjit
Win Source Part Number: 1121714-1N4007
Manufacturer Homepage: www.panjit.com.tw
Alternative Parts (Cross-Reference): 1N4007GPHE3/73; 1N4007G-T; 1N4007T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1121714-1N4007
Product Name Diodes, Rectifiers - Single - 1N4007
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - SMP1302-006LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
Voltage Regulator diode (Zener diode) - HR1N4476 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 48 mA
IR 0.0500 mA
View Details
Specs
Diode Applications Rectifier
VF 1.4 volts
VR 400 volts
View Details
High-voltage switching diode - BAS101-QR - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
2 suppliers