PANJIT SemiConductor Diodes, Rectifiers - Single - 1N4004-TB 1N4004-TB

Description
Manufacturer: Panjit Win Source Part Number: 736103-1N4004-TB Manufacturer Homepage: www.panjit.com.tw RoHS State: Request Verification Reference case: DO41 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Panjit Win Source Part Number: 736103-1N4004-TB Manufacturer Homepage: www.panjit.com.tw RoHS State: Request Verification Reference case: DO41 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4004-TB - 736103-1N4004-TB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4004-TB
736103-1N4004-TB
Diodes, Rectifiers - Single - 1N4004-TB 736103-1N4004-TB
Manufacturer: Panjit Win Source Part Number: 736103-1N4004-TB Manufacturer Homepage: www.panjit.com.tw RoHS State: Request Verification Reference case: DO41 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Panjit
Win Source Part Number: 736103-1N4004-TB
Manufacturer Homepage: www.panjit.com.tw
RoHS State: Request Verification
Reference case: DO41
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now
1.0A Diode and Rectifier - 280-1N4004-TB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0A Diode and Rectifier
280-1N4004-TB
1.0A Diode and Rectifier 280-1N4004-TB
1.0A SILICON RECTIFIER Product overview: 1N4004-TB from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4004-TB can be used for catalog matching and distributor lookup.

1.0A SILICON RECTIFIER Product overview: 1N4004-TB from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4004-TB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 736103-1N4004-TB 280-1N4004-TB
Product Name Diodes, Rectifiers - Single - 1N4004-TB 1.0A Diode and Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

SMD Diode and Rectifier - 280-8EWF06SPBF - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
Rectifier Assembly - SPJ200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
High Voltage Power Rectifiers - HRSCPHN26 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 5500 mA
trr 2000 ns
View Details
Rectifier Diodes, Type SBD - Model: MS862C08 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 10 amps
VRRM 80 volts
View Details