Transient Voltage Supp
Transient Voltage Supp
Transient Voltage Supp
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-1K5PC30AS-AU_R2_007A1DKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | TO-277, 3-PowerDFN |
| Peak Pulse Power | 1500 watts |
| VC | 48.4 volts |