Panel Components & Systems, Inc. Rotary Cam Switches S825

Description
The S825 switch is designed for main and auxiliary circuits operated by hand as ON/OFF, code, gang, changeover, multi-step, instrument or motor switches. The modular design offers different switching stages which can be easily assembled and disassembled. Spring pressure keeps the bridge closed and a cam disk opens it forcibly. Features: Sturdy, double-pivoted stop ensures precise switching. Switching stages, latching mechanisms and cover plates are bolted together to form the basic switch. Three cam disks per switching stage prevents unilateral lifting forces to the slide. Switching angles of 30, 45, 60 and 90 degrees are available.
Datasheet
Description
The S825 switch is designed for main and auxiliary circuits operated by hand as ON/OFF, code, gang, changeover, multi-step, instrument or motor switches. The modular design offers different switching stages which can be easily assembled and disassembled. Spring pressure keeps the bridge closed and a cam disk opens it forcibly. Features: Sturdy, double-pivoted stop ensures precise switching. Switching stages, latching mechanisms and cover plates are bolted together to form the basic switch. Three cam disks per switching stage prevents unilateral lifting forces to the slide. Switching angles of 30, 45, 60 and 90 degrees are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Cam Switches - S825 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Rotary Cam Switches
S825
Rotary Cam Switches S825
The S825 switch is designed for main and auxiliary circuits operated by hand as ON/OFF, code, gang, changeover, multi-step, instrument or motor switches. The modular design offers different switching stages which can be easily assembled and disassembled. Spring pressure keeps the bridge closed and a cam disk opens it forcibly. Features: Sturdy, double-pivoted stop ensures precise switching. Switching stages, latching mechanisms and cover plates are bolted together to form the basic switch. Three cam disks per switching stage prevents unilateral lifting forces to the slide. Switching angles of 30, 45, 60 and 90 degrees are available.

The S825 switch is designed for main and auxiliary circuits operated by hand as ON/OFF, code, gang, changeover, multi-step, instrument or motor switches. The modular design offers different switching stages which can be easily assembled and disassembled. Spring pressure keeps the bridge closed and a cam disk opens it forcibly.

Features:

  • Sturdy, double-pivoted stop ensures precise switching.
  • Switching stages, latching mechanisms and cover plates are bolted together to form the basic switch.
  • Three cam disks per switching stage prevents unilateral lifting forces to the slide.
  • Switching angles of 30, 45, 60 and 90 degrees are available.
Supplier's Site Datasheet

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Rotary Switches
Product Number S825
Product Name Rotary Cam Switches
Construction Single
Actuator Type Knobbed Shaft
Current Rating 315.0 amps
AC Voltage Rating 600 volts
DC Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 486-3898-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Specs
Actuator Type Keylock
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details