Panduit Corp. Wire Clip Standoff; Cable Clamp / Clip Type Panduit WS75-75-C

Description
WIRE CLIP STANDOFF; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:19.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:16.01mm; External Width:5.6mm RoHS Compliant: Yes
Datasheet
Description
WIRE CLIP STANDOFF; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:19.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:16.01mm; External Width:5.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Clip Standoff; Cable Clamp / Clip Type Panduit - 84F1398 - Newark, An Avnet Company
Chicago, IL, United States
Wire Clip Standoff; Cable Clamp / Clip Type Panduit
84F1398
Wire Clip Standoff; Cable Clamp / Clip Type Panduit 84F1398
WIRE CLIP STANDOFF; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:19.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:16.01mm; External Width:5.6mm RoHS Compliant: Yes

WIRE CLIP STANDOFF; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:19.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:16.01mm; External Width:5.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 84F1398
Product Name Wire Clip Standoff; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cushioned Cable Clamp - 8092 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details