Panduit Corp. Wire Clip Standoff; Cable Clamp / Clip Type Panduit WS75-25-C

Description
WIRE CLIP STANDOFF; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:19.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:16.01mm; External Width:5.6mm RoHS Compliant: Yes
Datasheet
Description
WIRE CLIP STANDOFF; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:19.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:16.01mm; External Width:5.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Clip Standoff; Cable Clamp / Clip Type Panduit - 84F1396 - Newark, An Avnet Company
Chicago, IL, United States
Wire Clip Standoff; Cable Clamp / Clip Type Panduit
84F1396
Wire Clip Standoff; Cable Clamp / Clip Type Panduit 84F1396
WIRE CLIP STANDOFF; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:19.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:16.01mm; External Width:5.6mm RoHS Compliant: Yes

WIRE CLIP STANDOFF; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:19.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:16.01mm; External Width:5.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 84F1396
Product Name Wire Clip Standoff; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Cable Clips & Clamps - 268009 - RS Components, Ltd.
Specs
Diameter 0.228 inch (5.8 mm)
Material Polyamide 66
View Details