Panduit Corp. Cable Supports and Fasteners - WS50-75-C WS50-75-C

Description
Manufacturer: Panduit Corp Win Source Part Number: 1093716-WS50-75-C Packaging: Bulk Type: Clip, Wire Saddle Color: Natural Material Flammability Rating: UL94 V-2 Mounting: Arrowhead, Winged Panel Thickness: 0.030" to 0.080" (0.76mm to 2.03mm) Height: 1.470" (37.34mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.220" (5.59mm) Type Attributes: Locking, Round, Standoff Opening Size: 0.470" (11.94mm) Panel Hole Size: 0.187" to 0.192" (4.75mm to 4.88mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 1093716-WS50-75-C Packaging: Bulk Type: Clip, Wire Saddle Color: Natural Material Flammability Rating: UL94 V-2 Mounting: Arrowhead, Winged Panel Thickness: 0.030" to 0.080" (0.76mm to 2.03mm) Height: 1.470" (37.34mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.220" (5.59mm) Type Attributes: Locking, Round, Standoff Opening Size: 0.470" (11.94mm) Panel Hole Size: 0.187" to 0.192" (4.75mm to 4.88mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Supports and Fasteners - WS50-75-C
1093716-WS50-75-C
Cable Supports and Fasteners - WS50-75-C 1093716-WS50-75-C
Manufacturer: Panduit Corp Win Source Part Number: 1093716-WS50-75-C Packaging: Bulk Type: Clip, Wire Saddle Color: Natural Material Flammability Rating: UL94 V-2 Mounting: Arrowhead, Winged Panel Thickness: 0.030" to 0.080" (0.76mm to 2.03mm) Height: 1.470" (37.34mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.220" (5.59mm) Type Attributes: Locking, Round, Standoff Opening Size: 0.470" (11.94mm) Panel Hole Size: 0.187" to 0.192" (4.75mm to 4.88mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Panduit Corp
Win Source Part Number: 1093716-WS50-75-C
Packaging: Bulk
Type: Clip, Wire Saddle
Color: Natural
Material Flammability Rating: UL94 V-2
Mounting: Arrowhead, Winged
Panel Thickness: 0.030" to 0.080" (0.76mm to 2.03mm)
Height: 1.470" (37.34mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.220" (5.59mm)
Type Attributes: Locking, Round, Standoff
Opening Size: 0.470" (11.94mm)
Panel Hole Size: 0.187" to 0.192" (4.75mm to 4.88mm)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1093716-WS50-75-C
Product Name Cable Supports and Fasteners - WS50-75-C
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details