"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.470"" (11.94mm)"
WIRE CLIP STANDOFF; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:11.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:16.01mm; External Width:5.6mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-1126-ND | 84F1393 |
| Product Name | Cable Supports and Fasteners | Wire Clip Standoff; Cable Clamp / Clip Type Panduit |
| Type | Wire Saddle |