Panduit Corp. Labels, Stickers, Decals - Preprinted WL35Y

Description
"LABL ELECT WARN 2""W BLK/YL 50/PK"
Request a Quote Datasheet
Description
"LABL ELECT WARN 2""W BLK/YL 50/PK"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 298-15931-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
298-15931-ND
Labels, Stickers, Decals - Preprinted 298-15931-ND
"LABL ELECT WARN 2""W BLK/YL 50/PK"

"LABL ELECT WARN 2""W BLK/YL 50/PK"

Buy Now Datasheet
Label, Warning, 2In, 50Pcs; Label Type Panduit - 34P2737 - Newark, An Avnet Company
Chicago, IL, United States
Label, Warning, 2In, 50Pcs; Label Type Panduit
34P2737
Label, Warning, 2In, 50Pcs; Label Type Panduit 34P2737
LABEL, WARNING, 2IN, 50PCS; Label Type:Warning; Label Height:50.8mm; Label Width:50.8mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Hot Surface Warning (ISO Sybmol); Label Colour:Black on Yellow; Pack Quantity:50 RoHS Compliant: Yes

LABEL, WARNING, 2IN, 50PCS; Label Type:Warning; Label Height:50.8mm; Label Width:50.8mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Hot Surface Warning (ISO Sybmol); Label Colour:Black on Yellow; Pack Quantity:50 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-15931-ND 34P2737
Product Name Labels, Stickers, Decals - Preprinted Label, Warning, 2In, 50Pcs; Label Type Panduit
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details