Panduit Corp. Labels, Stickers, Decals - Preprinted WL32Y

Description
"LABL ELEC WARN 1.5"" BLK/YL 50/PK"
Request a Quote Datasheet
Description
"LABL ELEC WARN 1.5"" BLK/YL 50/PK"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 298-15929-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
298-15929-ND
Labels, Stickers, Decals - Preprinted 298-15929-ND
"LABL ELEC WARN 1.5"" BLK/YL 50/PK"

"LABL ELEC WARN 1.5"" BLK/YL 50/PK"

Buy Now Datasheet
Label, Elec Shock Pictogram, 38.1Mm, Black/yellow, Pk50; Label Type Panduit - 51M4099 - Newark, An Avnet Company
Chicago, IL, United States
Label, Elec Shock Pictogram, 38.1Mm, Black/yellow, Pk50; Label Type Panduit
51M4099
Label, Elec Shock Pictogram, 38.1Mm, Black/yellow, Pk50; Label Type Panduit 51M4099
LABEL, ELEC SHOCK PICTOGRAM, 38.1MM, BLACK/YELLOW, PK50; Label Type:Warning; Label Height:38.1mm; Label Width:38.1mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Flash / Risk Of Electric Shock (Symbol); Pack Quantity:50 RoHS Compliant: Yes

LABEL, ELEC SHOCK PICTOGRAM, 38.1MM, BLACK/YELLOW, PK50; Label Type:Warning; Label Height:38.1mm; Label Width:38.1mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Flash / Risk Of Electric Shock (Symbol); Pack Quantity:50 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-15929-ND 51M4099
Product Name Labels, Stickers, Decals - Preprinted Label, Elec Shock Pictogram, 38.1Mm, Black/yellow, Pk50; Label Type Panduit
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2880987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pvc
Features Adhesive Backed; Bilingual / Multilingual
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details