Panduit Corp. Cable Fastener; Cable Clamp / Clip Type Panduit VWSDC-C

Description
CABLE FASTENER; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:32mm; External Width:9.9mm; Height:66.8mm RoHS Compliant: Yes
Datasheet
Description
CABLE FASTENER; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:32mm; External Width:9.9mm; Height:66.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Fastener; Cable Clamp / Clip Type Panduit - 95B6956 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
95B6956
Cable Fastener; Cable Clamp / Clip Type Panduit 95B6956
CABLE FASTENER; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:32mm; External Width:9.9mm; Height:66.8mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:32mm; External Width:9.9mm; Height:66.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 95B6956
Product Name Cable Fastener; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7626 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
3 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clips & Clamps - 1865381 - RS Components, Ltd.
Specs
Type P clamp
Diameter 0.630 inch (16 mm)
Material Plated steel
View Details