Tubing & Wire Mgmnt Products Cable Clamps, Clips, Mounts
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.375"" L x 0.750"" H (9.52mm x 19.05mm)"
CABLE CLAMP, NYLON 6.6 , NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:19mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.5mm; External Width:6.4mm; RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | VWS3775-C | 298-10620-ND | 61AC8595 |
| Product Name | Cable Tie | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6 , Natural; Cable Clamp / Clip Type Panduit |
| Type | Wire Saddle |