Panduit Corp. Cable Supports and Fasteners VWS106-M

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 1.060"" (26.92mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 1.060"" (26.92mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - VWS106-M-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
VWS106-M-ND
Cable Supports and Fasteners VWS106-M-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 1.060"" (26.92mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 1.060"" (26.92mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Material Panduit - 95B6959 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Material Panduit
95B6959
Cable Fastener; Cable Clamp / Clip Material Panduit 95B6959
CABLE FASTENER; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:29.9mm; External Width:8.6mm; Height:41.7mm; Accessory Type:Saddle Clip; Colour:Natural; Material:Nylon 6.6 RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:29.9mm; External Width:8.6mm; Height:41.7mm; Accessory Type:Saddle Clip; Colour:Natural; Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number VWS106-M-ND 95B6959
Product Name Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Material Panduit
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 1730812 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.197 inch (5 mm)
Material Copper
View Details
Insulated Cable Clamp - 8127 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers