"Cable Clip, U-Type Natural Adhesive 0.250"" (6.35mm)"
CABLE CLAMP, NYLON 6.6 , 6.4MM, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.4mm; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-20456-ND | 61AC8593 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6 , 6.4Mm, Natural; Cable Clamp / Clip Type Panduit |