Panduit Corp. Cable Assemblies - Modular Cables UTPSP26BUY

Description
Win Source Part Number: 1083524-UTPSP26BUY Category: Cable Assemblies>Modular Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498366426 Base Product Number: UTPSP26
Request a Quote
Description
Win Source Part Number: 1083524-UTPSP26BUY Category: Cable Assemblies>Modular Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498366426 Base Product Number: UTPSP26
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1083524-UTPSP26BUY
Cable Assemblies - Modular Cables 1083524-UTPSP26BUY
Win Source Part Number: 1083524-UTPSP26BUY Category: Cable Assemblies>Modular Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 7498366426 Base Product Number: UTPSP26

Win Source Part Number: 1083524-UTPSP26BUY
Category: Cable Assemblies>Modular Cables
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.1000
Mfr: Panduit Corp
Other Names: 7498366426
Base Product Number: UTPSP26

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1083524-UTPSP26BUY
Product Name Cable Assemblies - Modular Cables
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details