Panduit Corp. Modular Cables - UTPSP180GRY UTPSP180GRY

Description
Manufacturer: Panduit Corp Win Source Part Number: 888314-UTPSP180GRY Series: * Features: Modular Cable Package: Bulk Family Name: UTPSP180 Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8544.42.1000
Request a Quote
Description
Manufacturer: Panduit Corp Win Source Part Number: 888314-UTPSP180GRY Series: * Features: Modular Cable Package: Bulk Family Name: UTPSP180 Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8544.42.1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Cables - UTPSP180GRY - 888314-UTPSP180GRY - Win Source Electronics
Laguna Hills, CA, United States
Modular Cables - UTPSP180GRY
888314-UTPSP180GRY
Modular Cables - UTPSP180GRY 888314-UTPSP180GRY
Manufacturer: Panduit Corp Win Source Part Number: 888314-UTPSP180GRY Series: * Features: Modular Cable Package: Bulk Family Name: UTPSP180 Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8544.42.1000

Manufacturer: Panduit Corp
Win Source Part Number: 888314-UTPSP180GRY
Series: *
Features: Modular Cable
Package: Bulk
Family Name: UTPSP180
Categories: Cable Assemblies
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8544.42.1000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 888314-UTPSP180GRY
Product Name Modular Cables - UTPSP180GRY
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details