Panduit Corp. Keyed Copper Patch Cord, Cat 6A, Yellow Panduit UTPK6A1MYL

Description
Keyed Copper Patch Cord, Cat 6A, Yellow
Description
Keyed Copper Patch Cord, Cat 6A, Yellow

Suppliers

Company
Product
Description
Supplier Links
Keyed Copper Patch Cord, Cat 6A, Yellow Panduit - 34T3423 - Newark, An Avnet Company
Chicago, IL, United States
Keyed Copper Patch Cord, Cat 6A, Yellow Panduit
34T3423
Keyed Copper Patch Cord, Cat 6A, Yellow Panduit 34T3423
Keyed Copper Patch Cord, Cat 6A, Yellow

Keyed Copper Patch Cord, Cat 6A, Yellow

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34T3423
Product Name Keyed Copper Patch Cord, Cat 6A, Yellow Panduit
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series T-Adapter: Female, Female, Female - 9313 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MMCX (M) Right Angle Connector for RG58 Cable - ET-MMMRA-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7373 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details